RS Components, Ltd. Drill Bits 828195

Description
RS PRO 67125 Drill Bit
Request a Quote
Description
RS PRO 67125 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 828195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
828195
Drill Bits 828195
RS PRO 67125 Drill Bit

RS PRO 67125 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 828195
Product Name Drill Bits
Diameter 0.098 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216353 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.504 inch (89.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 214818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
Magnetic Drill Bits - 1238500 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Specialist Drill Bits - 221563 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details