RS Components, Ltd. UV LEDs 8251596

Description
UV 3535 380-390nm Star 125lens wired
Request a Quote
Description
UV 3535 380-390nm Star 125lens wired
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV LEDs - 8251596 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
8251596
UV LEDs 8251596
UV 3535 380-390nm Star 125lens wired

UV 3535 380-390nm Star 125lens wired

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8251596
Product Name UV LEDs
LED Package: 21 x 20 x 3.5mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details