RS Components, Ltd. UV LEDs 8251590

Description
UV 3535 410-420nm Star 125lens wired
Request a Quote
Description
UV 3535 410-420nm Star 125lens wired
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV LEDs - 8251590 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
8251590
UV LEDs 8251590
UV 3535 410-420nm Star 125lens wired

UV 3535 410-420nm Star 125lens wired

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8251590
Product Name UV LEDs
LED Package: 21 x 20 x 3.5mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details