RS Components, Ltd. 8200598

Description
An anti-vandal indicator of nickel plated brass construction that features IP67 above panel protection and an IK02 resistance to striking energy of 20 joules. Voltage Rating = 24 V Light Output Colour = Yellow Mounting Hole Size = 12mm Lamp Size = 5 mm Length = 28.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Metallic (Nickel Plated)
Request a Quote
Description
An anti-vandal indicator of nickel plated brass construction that features IP67 above panel protection and an IK02 resistance to striking energy of 20 joules. Voltage Rating = 24 V Light Output Colour = Yellow Mounting Hole Size = 12mm Lamp Size = 5 mm Length = 28.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Metallic (Nickel Plated)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8200598 - RS Components, Ltd.
Corby, Northants, United Kingdom
An anti-vandal indicator of nickel plated brass construction that features IP67 above panel protection and an IK02 resistance to striking energy of 20 joules. Voltage Rating = 24 V Light Output Colour = Yellow Mounting Hole Size = 12mm Lamp Size = 5 mm Length = 28.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Metallic (Nickel Plated)

An anti-vandal indicator of nickel plated brass construction that features IP67 above panel protection and an IK02 resistance to striking energy of 20 joules.
Voltage Rating = 24 V
Light Output Colour = Yellow
Mounting Hole Size = 12mm
Lamp Size = 5 mm
Length = 28.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Prominent
Bezel Colour = Metallic (Nickel Plated)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 8200598
Unlock Full Specs
to access all available technical data

Similar Products

 - 205353 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1232436 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203644 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205274 - RS Components, Ltd.
RS Components, Ltd.
View Details