RS Components, Ltd. 8173468

Description
Protection class: IP67. Suitable for outdoor applications. Chromium plated metal housing Voltage Rating = 230 V Light Output Colour = Blue Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 32 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Recessed Intensity = 1400 mcd
Request a Quote
Description
Protection class: IP67. Suitable for outdoor applications. Chromium plated metal housing Voltage Rating = 230 V Light Output Colour = Blue Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 32 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Recessed Intensity = 1400 mcd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8173468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Protection class: IP67. Suitable for outdoor applications. Chromium plated metal housing Voltage Rating = 230 V Light Output Colour = Blue Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 32 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Recessed Intensity = 1400 mcd

Protection class: IP67. Suitable for outdoor applications. Chromium plated metal housing
Voltage Rating = 230 V
Light Output Colour = Blue
Mounting Hole Size = 8mm
Lamp Size = 9.5 mm
Length = 32 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Screw
Bezel Style = Recessed
Intensity = 1400 mcd

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 8173468
Unlock Full Specs
to access all available technical data

Similar Products

 - 1393356 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204401 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302287 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329104 - RS Components, Ltd.
RS Components, Ltd.
View Details