RS Components, Ltd. 8173443

Description
Suitable for outdoor applications. Protection class: IP67. Chromium plated metal casing Voltage Rating = 230 V Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 32.2 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Intensity = 700 mcd
Request a Quote
Description
Suitable for outdoor applications. Protection class: IP67. Chromium plated metal casing Voltage Rating = 230 V Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 32.2 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Intensity = 700 mcd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8173443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Suitable for outdoor applications. Protection class: IP67. Chromium plated metal casing Voltage Rating = 230 V Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 32.2 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Intensity = 700 mcd

Suitable for outdoor applications. Protection class: IP67. Chromium plated metal casing
Voltage Rating = 230 V
Light Output Colour = Yellow
Mounting Hole Size = 8mm
Lamp Size = 9.5 mm
Length = 32.2 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Screw
Bezel Style = Prominent
Intensity = 700 mcd

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 8173443
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329104 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204013 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302296 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203666 - RS Components, Ltd.
RS Components, Ltd.
View Details