RS Components, Ltd. 8173421

Description
Low profile reflector head. Chrome plated brass housing. Protection class: IP40 Voltage Rating = 24 - 28 V Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 32 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Recessed Intensity = 40 mcd
Request a Quote
Description
Low profile reflector head. Chrome plated brass housing. Protection class: IP40 Voltage Rating = 24 - 28 V Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 32 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Recessed Intensity = 40 mcd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8173421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low profile reflector head. Chrome plated brass housing. Protection class: IP40 Voltage Rating = 24 - 28 V Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 32 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Recessed Intensity = 40 mcd

Low profile reflector head. Chrome plated brass housing. Protection class: IP40
Voltage Rating = 24 - 28 V
Light Output Colour = Green
Mounting Hole Size = 8mm
Lamp Size = 9.5 mm
Length = 32 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Screw
Bezel Style = Recessed
Intensity = 40 mcd

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 8173421
Unlock Full Specs
to access all available technical data

Similar Products

 - 1393362 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329107 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205690 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203795 - RS Components, Ltd.
RS Components, Ltd.
View Details