RS Components, Ltd. 8173395

Description
LED indicators with a built in series resistor. Polished chromium plated metal housing. Prominent 3mm LED Voltage Rating = 24 - 28 V Light Output Colour = Blue Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 31.2 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Intensity = 75 mcd
Request a Quote
Description
LED indicators with a built in series resistor. Polished chromium plated metal housing. Prominent 3mm LED Voltage Rating = 24 - 28 V Light Output Colour = Blue Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 31.2 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Intensity = 75 mcd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8173395 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED indicators with a built in series resistor. Polished chromium plated metal housing. Prominent 3mm LED Voltage Rating = 24 - 28 V Light Output Colour = Blue Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 31.2 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Intensity = 75 mcd

LED indicators with a built in series resistor.
Polished chromium plated metal housing. Prominent 3mm LED
Voltage Rating = 24 - 28 V
Light Output Colour = Blue
Mounting Hole Size = 8mm
Lamp Size = 9.5 mm
Length = 31.2 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Screw
Bezel Style = Prominent
Intensity = 75 mcd

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 8173395
Unlock Full Specs
to access all available technical data

Similar Products

 - 203931 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205268 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1116566 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302280 - RS Components, Ltd.
RS Components, Ltd.
View Details