RS Components, Ltd. Cable Spiral Wrapping 8117724

Description
Nylon spiral wrap 15mm natural 10m
Request a Quote
Description
Nylon spiral wrap 15mm natural 10m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Spiral Wrapping - 8117724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Spiral Wrapping
8117724
Cable Spiral Wrapping 8117724
Nylon spiral wrap 15mm natural 10m

Nylon spiral wrap 15mm natural 10m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 8117724
Product Name Cable Spiral Wrapping
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1864537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.6299 to 1.5 inch (16 to 38 mm)
View Details
Cable Sleeves - 1797024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 1.1 to 1.85 inch (28 to 47 mm)
Length 394 inch (10000 mm)
View Details
Cable Sleeves - 1812023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Cable Sleeves - 1789508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details