RS Components, Ltd. Pressure Sensors 7975021

Description
RS PRO PS-G1003-5A4 Pressure Sensor
Request a Quote
Description
RS PRO PS-G1003-5A4 Pressure Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 7975021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
7975021
Pressure Sensors 7975021
RS PRO PS-G1003-5A4 Pressure Sensor

RS PRO PS-G1003-5A4 Pressure Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 7975021
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, water
Signal Output Analog Current; Current
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 2812450 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details
Pressure Sensors - 2547409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details
Pneumatic Pressure Sensors - 2888117 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range -14.5 psi (-10.21 m H2O)
View Details
Pressure Sensors - 2726964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details