This Professional range offers ultra-thin metal cutting discs suitable for a wide range of steel and stainless steel applications. Norton BDX set the standard for cost effective discs that give long life and faster metal removal.
Free of iron, sulphur and chlorine. No contamination. Less vibration. Consistant quality. Colour coded application to make disc choice easier
Disc Diameter = 125mm
Thickness = 1.6mm
Abrasive Material = Aluminium Oxide
Bore Size = 22.2mm
Number in Pack = 5
Model = BDX
Series = Cutting Disc
RS Components, Ltd. | |
---|---|
Product Category | Abrasive Discs |
Product Number | 7946770 |
Applications & Materials Abraded | Coarse Grit / Material Removal / Rough Finishing |