Designed for grinding and sanding operations for a wide range of industrial applications. Zirconia aluminium abrasive has a unique self-sharpening characteristic. It allows controlled fracturing of the grain continuously producing sharp, new abrading points
Disc Diameter = 115mm
Abrasive Material = Zirconium Dioxide
Bore Size = 22mm
Grit Size = 80
Number in Pack = 25
Grade = Medium
Maximum Safe Speed = 13300rpm
Model = Norzon
Application = General Purpose
Series = Fibre Disc
RS Components, Ltd. | |
---|---|
Product Category | Abrasive Discs |
Product Number | 691498 |
Applications & Materials Abraded | Coarse Grit / Material Removal / Rough Finishing; General Purpose |