RS Components, Ltd. 7932566

Description
Operating Temperature: -25°C to +125°C. Black nylon body with safety of flammability rating UL 94V-2. Contact resistance: 30 mî© max Voltage Rating = 220 V ac Light Output Colour = Red Mounting Hole Size = 20.8mm Lamp Size = 23 Dia. mm Length = 14.6 mm Type = Panel Mount Lamp Type = LED Bezel Colour = Black
Request a Quote
Description
Operating Temperature: -25°C to +125°C. Black nylon body with safety of flammability rating UL 94V-2. Contact resistance: 30 mî© max Voltage Rating = 220 V ac Light Output Colour = Red Mounting Hole Size = 20.8mm Lamp Size = 23 Dia. mm Length = 14.6 mm Type = Panel Mount Lamp Type = LED Bezel Colour = Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7932566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Operating Temperature: -25°C to +125°C. Black nylon body with safety of flammability rating UL 94V-2. Contact resistance: 30 mî© max Voltage Rating = 220 V ac Light Output Colour = Red Mounting Hole Size = 20.8mm Lamp Size = 23 Dia. mm Length = 14.6 mm Type = Panel Mount Lamp Type = LED Bezel Colour = Black

Operating Temperature: -25°C to +125°C. Black nylon body with safety of flammability rating UL 94V-2. Contact resistance: 30 mΩ max
Voltage Rating = 220 V ac
Light Output Colour = Red
Mounting Hole Size = 20.8mm
Lamp Size = 23 Dia. mm
Length = 14.6 mm
Type = Panel Mount
Lamp Type = LED
Bezel Colour = Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 7932566
Unlock Full Specs
to access all available technical data

Similar Products

 - 1393379 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204798 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1232426 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1232433 - RS Components, Ltd.
RS Components, Ltd.
View Details