RS Components, Ltd. 7932557

Description
Operating Temperature: -25°C to +125°C. Black nylon body with safety of flammability rating UL 94V-2. Contact resistance: 30 mî© max Voltage Rating = 12 V dc Light Output Colour = Green Mounting Hole Size = 20.8mm Lamp Size = 23 Dia. mm Length = 14.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Bezel Colour = Black
Request a Quote
Description
Operating Temperature: -25°C to +125°C. Black nylon body with safety of flammability rating UL 94V-2. Contact resistance: 30 mî© max Voltage Rating = 12 V dc Light Output Colour = Green Mounting Hole Size = 20.8mm Lamp Size = 23 Dia. mm Length = 14.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Bezel Colour = Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7932557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Operating Temperature: -25°C to +125°C. Black nylon body with safety of flammability rating UL 94V-2. Contact resistance: 30 mî© max Voltage Rating = 12 V dc Light Output Colour = Green Mounting Hole Size = 20.8mm Lamp Size = 23 Dia. mm Length = 14.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Bezel Colour = Black

Operating Temperature: -25°C to +125°C. Black nylon body with safety of flammability rating UL 94V-2. Contact resistance: 30 mΩ max
Voltage Rating = 12 V dc
Light Output Colour = Green
Mounting Hole Size = 20.8mm
Lamp Size = 23 Dia. mm
Length = 14.6 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder
Bezel Colour = Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 7932557
Unlock Full Specs
to access all available technical data

Similar Products

 - 1345549 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246419 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205713 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393362 - RS Components, Ltd.
RS Components, Ltd.
View Details