RS Components, Ltd. Drill Bits 7877377

Description
RS PRO H10350125 Drill Bit
Request a Quote
Description
RS PRO H10350125 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7877377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7877377
Drill Bits 7877377
RS PRO H10350125 Drill Bit

RS PRO H10350125 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7877377
Product Name Drill Bits
Drill Type Twist
Diameter 0.049 inch (1.3 mm)
OAL 1.50 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238516 - RS Components, Ltd.
Specs
Units Metric
Designation 25mm
Diameter 0.787 to 0.984 inch (20.0 to 25.0 mm)
View Details
Magnetic Drill Bits - 126697 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Magnetic Drill Bits - 1239933 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material Aluminium
Flutes / Edges 1
View Details
Specialist Drill Bits - 1238514 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details