RS Components, Ltd. Drill Bits 7844804

Description
HSS MTS Drill DIN345 30mm
Request a Quote
Description
HSS MTS Drill DIN345 30mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7844804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7844804
Drill Bits 7844804
HSS MTS Drill DIN345 30mm

HSS MTS Drill DIN345 30mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7844804
Product Name Drill Bits
Drill Type Twist
Diameter 1.181 inch (30.0 mm)
OAL 11.65 inch (296 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 182021 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 5.94 inch (151 mm)
Material High Speed Steel; High Speed Steel
View Details
Drill Bits - 213089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.20 inch (56 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 215833 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216224 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.551 inch (14.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details