RS Components, Ltd. Drill Bits 7844797

Description
HSS MTS Drill DIN345 25mm
Request a Quote
Description
HSS MTS Drill DIN345 25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7844797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7844797
Drill Bits 7844797
HSS MTS Drill DIN345 25mm

HSS MTS Drill DIN345 25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7844797
Product Name Drill Bits
Drill Type Twist
Diameter 0.984 inch (25.0 mm)
OAL 11.06 inch (281 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216410 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.268 inch (83.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.220 inch (5.6 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216331 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.142 inch (29.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit Sets - 126753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Cutting Application Metal
View Details