RS Components, Ltd. Drill Bits 7844784

Description
HSS MTS Drill DIN345 19mm
Request a Quote
Description
HSS MTS Drill DIN345 19mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7844784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7844784
Drill Bits 7844784
HSS MTS Drill DIN345 19mm

HSS MTS Drill DIN345 19mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7844784
Product Name Drill Bits
Drill Type Twist
Diameter 0.748 inch (19.0 mm)
OAL 9.17 inch (233 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749061 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216088 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 214054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details