RS Components, Ltd. Drill Bits 7844769

Description
HSS MTS Drill DIN345 15mm
Request a Quote
Description
HSS MTS Drill DIN345 15mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7844769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7844769
Drill Bits 7844769
HSS MTS Drill DIN345 15mm

HSS MTS Drill DIN345 15mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7844769
Product Name Drill Bits
Drill Type Twist
Diameter 0.591 inch (15.0 mm)
OAL 8.35 inch (212 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material Hsco
View Details
Hole Saws & Core Drill Bits - 216224 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.551 inch (14.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.20 inch (56 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.106 inch (2.7 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details