RS Components, Ltd. Drill Bits 7844762

Description
HSS MTS Drill DIN345 13mm
Request a Quote
Description
HSS MTS Drill DIN345 13mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7844762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7844762
Drill Bits 7844762
HSS MTS Drill DIN345 13mm

HSS MTS Drill DIN345 13mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7844762
Product Name Drill Bits
Drill Type Twist
Diameter 0.512 inch (13.0 mm)
OAL 7.17 inch (182 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232591 - RS Components, Ltd.
Specs
Designation Pg21
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Drill Bits - 213714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.146 inch (3.7 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.33 inch (110 mm)
Material High Speed Steel; Hss
View Details