Three phase low voltage induction motor with aluminium housing and terminal box. The motor is Totally Enclosed Surface Fan Cooled according the IEC IC411 Inch standard.
2-pole. Foot mounting version
Power Rating = 7.5 kW
Efficiency Class = IE2
AC Motor Type = Induction
Supply Voltage = 400 V, 460 V, 690 V
Phase = 3
Output Speed = 2920 rpm @ 400 V
Number of Poles = 2
Mounting Type = Foot
Shaft Diameter = 38mm
Shaft Length = 80mm
RS Components, Ltd. | |
---|---|
Product Category | AC Motors |
Product Number | 7786672 |
AC Construction | Induction |
AC Voltage & Frequency | 400 V, 460 V, 690 V |
Phase | Three-phase |