DKM Single phase 40 W AC induction motors are used in various industrial applications such as conveyor systems, heavy machinery, compressors or pumps.
Power Rating = 40 W
Frequency Rating = 50Hz
AC Motor Type = Induction
Supply Voltage = 220 V, 240 V
Phase = 1
Output Speed = 1300 rpm
Number of Poles = 4
Shaft Diameter = 12mm
Shaft Length = 29mm
Length = 90mm
RS Components, Ltd. | |
---|---|
Product Category | AC Motors |
Product Number | 1033961 |
AC Construction | Induction |
AC Voltage & Frequency | 220 V, 240 V; 208-230/240V 60Hz |
Phase | Single-phase |
Output Power | 0.0536 HP |