RS Components, Ltd. Pliers 7724249

Description
Gedore 8000 A 21 Circlip Plier
Request a Quote
Description
Gedore 8000 A 21 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 7724249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
7724249
Pliers 7724249
Gedore 8000 A 21 Circlip Plier

Gedore 8000 A 21 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 7724249
Product Name Pliers
Type Specialty / Other; Circlip pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Pliers - 1366987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 8.82 inch (224 mm)
Standards VDE/1000V Approved
View Details
Pliers - 1765444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 8.07 inch (205 mm)
Jaw Capacity 0.1260 inch (3.2 mm)
View Details
Pliers - 2380754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details