RS Components, Ltd. Plastic Sheets 770125

Description
RS PRO 770125 Plastic Sheet
Request a Quote
Description
RS PRO 770125 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 770125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
770125
Plastic Sheets 770125
RS PRO 770125 Plastic Sheet

RS PRO 770125 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 770125
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 5063012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.4724 inch (12 mm)
View Details
Plastic Rods - 4386320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pvc
Width / O.D. 1.57 inch (40 mm)
View Details
Plastic Rods - 4083992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 3.94 inch (100 mm)
View Details
Rubber Sheets - 5063236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.1181 inch (3 mm)
View Details