Aluminium Natural Enclosure 122x120x81mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 7608917 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 4.8 inch (122 mm) |
| Width | 4.72 inch (120 mm) |
| Depth | 3.19 inch (81 mm) |