RS Components, Ltd. 7587614

Description
The POWERdrive AC series of constant current LED drivers, from EldoLED, have multiple LED outputs that are controlled over 3 or 4 channels. Aimed at larger networked and smaller standalone installations that require dimmable, high-power, full-colour, static or dynamic LED lighting, POWERdrive AC LED drivers are ideal for applications including: Entertainment lighting, stage lighting, full-colour architectural lighting, signage/advertising lighting, facade lighting, retail display lighting and decorative lighting. POWERdrive AC LED drivers are compatible with DALI, DMX/RDM and LedSync, as well as this the POWERdrive ACs dynamic response can be tuned to fit any content from exceptionally smooth fades in architecture to fast-paced video in entertainment. Programming of the POWERdrive AC LED driver can be carried out by using a TOOLbox pro (available separately) and the freely available FluxTool software, or via the intuitive, 3-button user interface with display (100W models only). Universal input voltage: 120 to 277 VAC. Output current range: configurable from 200mA to 1050mA in 50mA steps. Power factor: > 0.9. Hybrid HydraDrive: efficient, smooth and flicker-free dimming. Dimming control: smooth dimming from 100% to 0%, choice of linear or logarithmic dimming curve. High efficiency over a wide power and voltage range. Maximum (rated) power available over wide LED voltage and LED current range (200-1050mA). Intuitive 3-button user interface for on-the-fly configuration (100W models only). LEDcode/NTC interface for robust thermal management. Programmable with TOOLbox pro and FluxTool software Modes = Dimming, DMX, RDM Number of Channels = 3 Maximum Supply Voltage = 277V ac Series = POWERdrive Minimum Supply Voltage = 120V ac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7587614 - RS Components, Ltd.
Corby, Northants, United Kingdom
The POWERdrive AC series of constant current LED drivers, from EldoLED, have multiple LED outputs that are controlled over 3 or 4 channels. Aimed at larger networked and smaller standalone installations that require dimmable, high-power, full-colour, static or dynamic LED lighting, POWERdrive AC LED drivers are ideal for applications including: Entertainment lighting, stage lighting, full-colour architectural lighting, signage/advertising lighting, facade lighting, retail display lighting and decorative lighting. POWERdrive AC LED drivers are compatible with DALI, DMX/RDM and LedSync, as well as this the POWERdrive ACs dynamic response can be tuned to fit any content from exceptionally smooth fades in architecture to fast-paced video in entertainment. Programming of the POWERdrive AC LED driver can be carried out by using a TOOLbox pro (available separately) and the freely available FluxTool software, or via the intuitive, 3-button user interface with display (100W models only). Universal input voltage: 120 to 277 VAC. Output current range: configurable from 200mA to 1050mA in 50mA steps. Power factor: > 0.9. Hybrid HydraDrive: efficient, smooth and flicker-free dimming. Dimming control: smooth dimming from 100% to 0%, choice of linear or logarithmic dimming curve. High efficiency over a wide power and voltage range. Maximum (rated) power available over wide LED voltage and LED current range (200-1050mA). Intuitive 3-button user interface for on-the-fly configuration (100W models only). LEDcode/NTC interface for robust thermal management. Programmable with TOOLbox pro and FluxTool software Modes = Dimming, DMX, RDM Number of Channels = 3 Maximum Supply Voltage = 277V ac Series = POWERdrive Minimum Supply Voltage = 120V ac

The POWERdrive AC series of constant current LED drivers, from EldoLED, have multiple LED outputs that are controlled over 3 or 4 channels. Aimed at larger networked and smaller standalone installations that require dimmable, high-power, full-colour, static or dynamic LED lighting, POWERdrive AC LED drivers are ideal for applications including: Entertainment lighting, stage lighting, full-colour architectural lighting, signage/advertising lighting, facade lighting, retail display lighting and decorative lighting. POWERdrive AC LED drivers are compatible with DALI, DMX/RDM and LedSync, as well as this the POWERdrive ACs dynamic response can be tuned to fit any content from exceptionally smooth fades in architecture to fast-paced video in entertainment. Programming of the POWERdrive AC LED driver can be carried out by using a TOOLbox pro (available separately) and the freely available FluxTool software, or via the intuitive, 3-button user interface with display (100W models only).
Universal input voltage: 120 to 277 VAC. Output current range: configurable from 200mA to 1050mA in 50mA steps. Power factor: > 0.9. Hybrid HydraDrive: efficient, smooth and flicker-free dimming. Dimming control: smooth dimming from 100% to 0%, choice of linear or logarithmic dimming curve. High efficiency over a wide power and voltage range. Maximum (rated) power available over wide LED voltage and LED current range (200-1050mA). Intuitive 3-button user interface for on-the-fly configuration (100W models only). LEDcode/NTC interface for robust thermal management. Programmable with TOOLbox pro and FluxTool software
Modes = Dimming, DMX, RDM
Number of Channels = 3
Maximum Supply Voltage = 277V ac
Series = POWERdrive
Minimum Supply Voltage = 120V ac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 7587614
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz; 277V ac, 120V ac
Unlock Full Specs
to access all available technical data

Similar Products

 - 8281156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type LED Controller
Voltage 115/120V; 208-230/240V; 100 - 240 V ac
Mounting Wall/Ceiling
View Details
 - 7962012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; Presence Detector
Voltage 208-230/240V; 220 - 240 V ac
Mounting Wall/Ceiling
View Details
 - 7587602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 10V, 0V
View Details
 - 743016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Sensor Switch
Voltage 208-230/240V; 277 VAC 60 Hz; 220 - 270 V ac
Mounting Wall/Ceiling
View Details