RS Components, Ltd. HDMI Cables 756634

Description
StarTech.com HDMI2-CABLE-GRIP-20F
Request a Quote
Description
StarTech.com HDMI2-CABLE-GRIP-20F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 756634 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
756634
HDMI Cables 756634
StarTech.com HDMI2-CABLE-GRIP-20F

StarTech.com HDMI2-CABLE-GRIP-20F

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 756634
Product Name HDMI Cables
Cable Length 20 ft (60.96 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2133090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 0.4921 ft (1.5 dm)
Connector Type Hdmi
View Details
DisplayPort Cables - 325098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2566935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 13.12 ft (40 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2863380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details