RS Components, Ltd. HDMI Cables 2566935

Description
StarTech.com HDMM21V4M HDMI Cable
Request a Quote
Description
StarTech.com HDMM21V4M HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2566935 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2566935
HDMI Cables 2566935
StarTech.com HDMM21V4M HDMI Cable

StarTech.com HDMM21V4M HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2566935
Product Name HDMI Cables
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1765672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 0.6667 ft (2.03 dm)
View Details
HDMI Cables - 2208445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2863376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1954902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Hdmi
View Details