RS Components, Ltd. Instrument Cases 7545998

Description
3Ux178Dx305W Electronic Enclosure
Request a Quote
Description
3Ux178Dx305W Electronic Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 7545998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
7545998
Instrument Cases 7545998
3Ux178Dx305W Electronic Enclosure

3Ux178Dx305W Electronic Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 7545998
Product Name Instrument Cases
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 2664957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 3.94 inch (100 mm)
Length 7.87 inch (200 mm)
View Details
Instrument Cases - 4073917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Steel; Aluminium, Steel
Height 3.9 inch (99 mm)
Length 11.02 inch (280 mm)
View Details
Transit Cases - 293209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); PP
Height 22.64 inch (575 mm)
Width 18.58 inch (472 mm)
View Details
Instrument Cases - 1707926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.94 inch (100 mm)
Length 9.84 inch (250 mm)
View Details