RS Components, Ltd. Back Boxes 754116

Description
TUK Limited 3L45 Back Box
Request a Quote
Description
TUK Limited 3L45 Back Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Back Boxes - 754116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Back Boxes
754116
Back Boxes 754116
TUK Limited 3L45 Back Box

TUK Limited 3L45 Back Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 754116
Product Name Back Boxes
Width 3.39 inch (86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details