RS Components, Ltd. PCB Drill Bits 7538634

Description
Carbide tungsten PCB drill bit, 2.5mm
Request a Quote
Description
Carbide tungsten PCB drill bit, 2.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Drill Bits - 7538634 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Drill Bits
7538634
PCB Drill Bits 7538634
Carbide tungsten PCB drill bit, 2.5mm

Carbide tungsten PCB drill bit, 2.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7538634
Product Name PCB Drill Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.33 inch (110 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details
Drill Bits - 213859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.063 inch (1.6 mm)
OAL 1.69 inch (43 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 217019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material High Speed Steel; Hss
View Details