RS Components, Ltd. Castor Wheels 750783

Description
2 wheel nylon castor,40 dia,plate fixing
Request a Quote
Description
2 wheel nylon castor,40 dia,plate fixing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 750783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
750783
Castor Wheels 750783
2 wheel nylon castor,40 dia,plate fixing

2 wheel nylon castor,40 dia,plate fixing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 750783
Product Name Castor Wheels
Wheel Type Plastic; Nylon
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 283594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 2.36 inch (60 mm)
Wheel Width 0.6693 inch (17 mm)
View Details
Castor Wheels - 2535615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 149257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2270368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
View Details