Guitel Hervieu PWR300-4452 Trolley Wheel
| RS Components, Ltd. | |
|---|---|
| Product Category | Wheels |
| Product Number | 750733 |
| Product Name | Trolley Wheels |
| Wheel Type | Pneumatic; Rubber/Plastic; Rubber |
| Maximum Load | 265 lbs (120 kg) |
| Wheel Diameter | 10.24 inch (260 mm) |
| Wheel Width | 3.43 inch (87 mm) |