RS Components, Ltd. Pressure Sensors 7463546

Description
Pressure Transmitter 6 bar gauge
Request a Quote
Description
Pressure Transmitter 6 bar gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 7463546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
7463546
Pressure Sensors 7463546
Pressure Transmitter 6 bar gauge

Pressure Transmitter 6 bar gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 7463546
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Fluid
Signal Output Analog Voltage; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1752205 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Vacuum, Relative Pressure, Differential
Media Gas; Air, gas
View Details
Pneumatic Pressure Sensors - 2888139 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pressure Sensors - 309729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pressure Sensors - 309749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details