RS Components, Ltd. 7452574

Description
Momentary and alternate action, square and rectangular, illuminated or non illuminated SD16 series Push Button Switches and matching Pilot Light Indicators to fit industry standard 16mm diameter cut-outs in panels with a thickness between 0.5 and 5mm. The single pole SD16 Push Button Switches and Pilot Light Indicators are pre-fitted with a contact or lamp block, for illumination use a T1 ¾ (MG5.7s) midget groove filament lamp or LED and then select a suitable a lens. Suitable lenses for use with the SD16 series of Push Button Switches and Pilot Light Indicators are provided in a choice of colours (blue, green, amber, red and white) and shapes (square and rectangular). Each lens has a flat profile and is manufactured from Polycarbonate which can be engraved. 16mm 㘠panel cut out. Square and rectangular bezels with momentary and alternate switching. Can be illuminated or non illuminated. UL rated to 6A at 24Vdc. Solder tag terminals. Raised button profile. Square push button switches and indicators have 18x18mm bezels with a maximum behind panel depth of 29mm. Rectangular push button switches and indicators have 18x24mm bezels with a maximum behind panel depth of 29mm Voltage Rating = 24 V dc Bezel Style = Rectangular Current Rating = 6 A
Request a Quote
Description
Momentary and alternate action, square and rectangular, illuminated or non illuminated SD16 series Push Button Switches and matching Pilot Light Indicators to fit industry standard 16mm diameter cut-outs in panels with a thickness between 0.5 and 5mm. The single pole SD16 Push Button Switches and Pilot Light Indicators are pre-fitted with a contact or lamp block, for illumination use a T1 ¾ (MG5.7s) midget groove filament lamp or LED and then select a suitable a lens. Suitable lenses for use with the SD16 series of Push Button Switches and Pilot Light Indicators are provided in a choice of colours (blue, green, amber, red and white) and shapes (square and rectangular). Each lens has a flat profile and is manufactured from Polycarbonate which can be engraved. 16mm 㘠panel cut out. Square and rectangular bezels with momentary and alternate switching. Can be illuminated or non illuminated. UL rated to 6A at 24Vdc. Solder tag terminals. Raised button profile. Square push button switches and indicators have 18x18mm bezels with a maximum behind panel depth of 29mm. Rectangular push button switches and indicators have 18x24mm bezels with a maximum behind panel depth of 29mm Voltage Rating = 24 V dc Bezel Style = Rectangular Current Rating = 6 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7452574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Momentary and alternate action, square and rectangular, illuminated or non illuminated SD16 series Push Button Switches and matching Pilot Light Indicators to fit industry standard 16mm diameter cut-outs in panels with a thickness between 0.5 and 5mm. The single pole SD16 Push Button Switches and Pilot Light Indicators are pre-fitted with a contact or lamp block, for illumination use a T1 ¾ (MG5.7s) midget groove filament lamp or LED and then select a suitable a lens. Suitable lenses for use with the SD16 series of Push Button Switches and Pilot Light Indicators are provided in a choice of colours (blue, green, amber, red and white) and shapes (square and rectangular). Each lens has a flat profile and is manufactured from Polycarbonate which can be engraved. 16mm 㘠panel cut out. Square and rectangular bezels with momentary and alternate switching. Can be illuminated or non illuminated. UL rated to 6A at 24Vdc. Solder tag terminals. Raised button profile. Square push button switches and indicators have 18x18mm bezels with a maximum behind panel depth of 29mm. Rectangular push button switches and indicators have 18x24mm bezels with a maximum behind panel depth of 29mm Voltage Rating = 24 V dc Bezel Style = Rectangular Current Rating = 6 A

Momentary and alternate action, square and rectangular, illuminated or non illuminated SD16 series Push Button Switches and matching Pilot Light Indicators to fit industry standard 16mm diameter cut-outs in panels with a thickness between 0.5 and 5mm. The single pole SD16 Push Button Switches and Pilot Light Indicators are pre-fitted with a contact or lamp block, for illumination use a T1 ¾ (MG5.7s) midget groove filament lamp or LED and then select a suitable a lens. Suitable lenses for use with the SD16 series of Push Button Switches and Pilot Light Indicators are provided in a choice of colours (blue, green, amber, red and white) and shapes (square and rectangular). Each lens has a flat profile and is manufactured from Polycarbonate which can be engraved.
16mm Ø panel cut out. Square and rectangular bezels with momentary and alternate switching. Can be illuminated or non illuminated. UL rated to 6A at 24Vdc. Solder tag terminals. Raised button profile. Square push button switches and indicators have 18x18mm bezels with a maximum behind panel depth of 29mm. Rectangular push button switches and indicators have 18x24mm bezels with a maximum behind panel depth of 29mm
Voltage Rating = 24 V dc
Bezel Style = Rectangular
Current Rating = 6 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 7452574
Unlock Full Specs
to access all available technical data

Similar Products

 - 205044 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302290 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345543 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205656 - RS Components, Ltd.
RS Components, Ltd.
View Details