RS Components, Ltd. Castor Wheels 7448752

Description
Series LB, M22, Swivel brake, dia. 200mm
Request a Quote
Description
Series LB, M22, Swivel brake, dia. 200mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 7448752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
7448752
Castor Wheels 7448752
Series LB, M22, Swivel brake, dia. 200mm

Series LB, M22, Swivel brake, dia. 200mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 7448752
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 211474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Pur
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2535946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polychoc
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2270201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2391412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 77.17 lbs (35 kg)
Wheel Diameter 2.56 inch (65 mm)
Wheel Width 0.9449 inch (24 mm)
View Details