RS Components, Ltd. 7239404

Description
These LED’s have been designed for panel mount applications and with an IP67 rating they are suitable for most environments including outdoor applications. They also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 5mm LED’s require an 8mm panel cut-out and are supplied with a fixing nut and spring washer. They come with bright chrome bezels and offer a selection of voltage ratings and bezel styles. 8mm panel mounting LED indicator. 5mm coloured diffused epoxy lens or 5mm water clear super bright LEDs. Bright chrome bezel. Prominent, recessed and flush bezel styles. 12 to 28 Vdc. Wire terminations. Sealed to IP67. Viewing angle: up to 100°. Life expectancy: 100,000 hours. Operating temperature range: -40 to +85 °C Voltage Rating = 12 V dc Light Output Colour = Red Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 25.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote
Description
These LED’s have been designed for panel mount applications and with an IP67 rating they are suitable for most environments including outdoor applications. They also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 5mm LED’s require an 8mm panel cut-out and are supplied with a fixing nut and spring washer. They come with bright chrome bezels and offer a selection of voltage ratings and bezel styles. 8mm panel mounting LED indicator. 5mm coloured diffused epoxy lens or 5mm water clear super bright LEDs. Bright chrome bezel. Prominent, recessed and flush bezel styles. 12 to 28 Vdc. Wire terminations. Sealed to IP67. Viewing angle: up to 100°. Life expectancy: 100,000 hours. Operating temperature range: -40 to +85 °C Voltage Rating = 12 V dc Light Output Colour = Red Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 25.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7239404 - RS Components, Ltd.
Corby, Northants, United Kingdom
These LED’s have been designed for panel mount applications and with an IP67 rating they are suitable for most environments including outdoor applications. They also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 5mm LED’s require an 8mm panel cut-out and are supplied with a fixing nut and spring washer. They come with bright chrome bezels and offer a selection of voltage ratings and bezel styles. 8mm panel mounting LED indicator. 5mm coloured diffused epoxy lens or 5mm water clear super bright LEDs. Bright chrome bezel. Prominent, recessed and flush bezel styles. 12 to 28 Vdc. Wire terminations. Sealed to IP67. Viewing angle: up to 100°. Life expectancy: 100,000 hours. Operating temperature range: -40 to +85 °C Voltage Rating = 12 V dc Light Output Colour = Red Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 25.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed Bezel Colour = Chrome

These LED’s have been designed for panel mount applications and with an IP67 rating they are suitable for most environments including outdoor applications. They also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 5mm LED’s require an 8mm panel cut-out and are supplied with a fixing nut and spring washer. They come with bright chrome bezels and offer a selection of voltage ratings and bezel styles.
8mm panel mounting LED indicator. 5mm coloured diffused epoxy lens or 5mm water clear super bright LEDs. Bright chrome bezel. Prominent, recessed and flush bezel styles. 12 to 28 Vdc. Wire terminations. Sealed to IP67. Viewing angle: up to 100°. Life expectancy: 100,000 hours. Operating temperature range: -40 to +85 °C
Voltage Rating = 12 V dc
Light Output Colour = Red
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 25.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Recessed
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 7239404
Unlock Full Specs
to access all available technical data

Similar Products

 - 1780757 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1301094 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205713 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205662 - RS Components, Ltd.
RS Components, Ltd.
View Details