RS Components, Ltd. 7227697

Description
These LED’s have been designed for panel mount applications and with an IP67 rating they are suitable for most environments including outdoor applications. They also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 3mm LED’s require a 6mm panel cut-out and are supplied with a fixing nut and spring washer. They have a nominal 2 Vdc (no resistor) rating with an operational voltage Vop of 1.8 (min) to 2.5 (max) Vdc. Users can select from a variety of bezel finishes and bezel styles. 6mm panel mounting LED indicator. 3mm coloured diffused epoxy lens or 3mm water clear super bright LEDs. Bright chrome, black chrome or satin grey bezel finish. Prominent, recessed and flush bezel styles. Wire terminations. Voltage rating: 2 Vdc. Sealed to IP67. Viewing angle: up to 100°. Life expectancy: 100,000 hours. Operating temperature range: -40 to +85 °C Voltage Rating = 2 V dc Light Output Colour = Yellow Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 13.65 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote
Description
These LED’s have been designed for panel mount applications and with an IP67 rating they are suitable for most environments including outdoor applications. They also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 3mm LED’s require a 6mm panel cut-out and are supplied with a fixing nut and spring washer. They have a nominal 2 Vdc (no resistor) rating with an operational voltage Vop of 1.8 (min) to 2.5 (max) Vdc. Users can select from a variety of bezel finishes and bezel styles. 6mm panel mounting LED indicator. 3mm coloured diffused epoxy lens or 3mm water clear super bright LEDs. Bright chrome, black chrome or satin grey bezel finish. Prominent, recessed and flush bezel styles. Wire terminations. Voltage rating: 2 Vdc. Sealed to IP67. Viewing angle: up to 100°. Life expectancy: 100,000 hours. Operating temperature range: -40 to +85 °C Voltage Rating = 2 V dc Light Output Colour = Yellow Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 13.65 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7227697 - RS Components, Ltd.
Corby, Northants, United Kingdom
These LED’s have been designed for panel mount applications and with an IP67 rating they are suitable for most environments including outdoor applications. They also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 3mm LED’s require a 6mm panel cut-out and are supplied with a fixing nut and spring washer. They have a nominal 2 Vdc (no resistor) rating with an operational voltage Vop of 1.8 (min) to 2.5 (max) Vdc. Users can select from a variety of bezel finishes and bezel styles. 6mm panel mounting LED indicator. 3mm coloured diffused epoxy lens or 3mm water clear super bright LEDs. Bright chrome, black chrome or satin grey bezel finish. Prominent, recessed and flush bezel styles. Wire terminations. Voltage rating: 2 Vdc. Sealed to IP67. Viewing angle: up to 100°. Life expectancy: 100,000 hours. Operating temperature range: -40 to +85 °C Voltage Rating = 2 V dc Light Output Colour = Yellow Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 13.65 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed Bezel Colour = Chrome

These LED’s have been designed for panel mount applications and with an IP67 rating they are suitable for most environments including outdoor applications. They also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 3mm LED’s require a 6mm panel cut-out and are supplied with a fixing nut and spring washer. They have a nominal 2 Vdc (no resistor) rating with an operational voltage Vop of 1.8 (min) to 2.5 (max) Vdc. Users can select from a variety of bezel finishes and bezel styles.
6mm panel mounting LED indicator. 3mm coloured diffused epoxy lens or 3mm water clear super bright LEDs. Bright chrome, black chrome or satin grey bezel finish. Prominent, recessed and flush bezel styles. Wire terminations. Voltage rating: 2 Vdc. Sealed to IP67. Viewing angle: up to 100°. Life expectancy: 100,000 hours. Operating temperature range: -40 to +85 °C
Voltage Rating = 2 V dc
Light Output Colour = Yellow
Mounting Hole Size = 6mm
Lamp Size = 3 mm
Length = 13.65 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Recessed
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 7227697
Unlock Full Specs
to access all available technical data

Similar Products

 - 1301096 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204445 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205460 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205549 - RS Components, Ltd.
RS Components, Ltd.
View Details