RS Components, Ltd. 7227454

Description
Brought to you under the trusted RS Brand, these LED’s are designed for panel mount applications. Boasting a high level of ingress protection, they are suitable for most environments, including outdoor applications. These LED indicators also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 10mm LED’s require a 14mm panel cut-out and are supplied with a fixing nut and spring washer. The range offers a wide selection of voltage ratings, bezel finishes and bezel styles. Voltage Rating = 24 V dc Light Output Colour = Blue Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 28.75 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black Chrome
Request a Quote
Description
Brought to you under the trusted RS Brand, these LED’s are designed for panel mount applications. Boasting a high level of ingress protection, they are suitable for most environments, including outdoor applications. These LED indicators also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 10mm LED’s require a 14mm panel cut-out and are supplied with a fixing nut and spring washer. The range offers a wide selection of voltage ratings, bezel finishes and bezel styles. Voltage Rating = 24 V dc Light Output Colour = Blue Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 28.75 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7227454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Brand, these LED’s are designed for panel mount applications. Boasting a high level of ingress protection, they are suitable for most environments, including outdoor applications. These LED indicators also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 10mm LED’s require a 14mm panel cut-out and are supplied with a fixing nut and spring washer. The range offers a wide selection of voltage ratings, bezel finishes and bezel styles. Voltage Rating = 24 V dc Light Output Colour = Blue Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 28.75 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black Chrome

Brought to you under the trusted RS Brand, these LED’s are designed for panel mount applications. Boasting a high level of ingress protection, they are suitable for most environments, including outdoor applications. These LED indicators also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 10mm LED’s require a 14mm panel cut-out and are supplied with a fixing nut and spring washer. The range offers a wide selection of voltage ratings, bezel finishes and bezel styles.
Voltage Rating = 24 V dc
Light Output Colour = Blue
Mounting Hole Size = 14mm
Lamp Size = 10 mm
Length = 28.75 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Prominent
Bezel Colour = Black Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 7227454
Unlock Full Specs
to access all available technical data

Similar Products

 - 204007 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205915 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205943 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329125 - RS Components, Ltd.
RS Components, Ltd.
View Details