RS Components, Ltd. PCB Supports 7212651

Description
Dual lock mini PCB support micro, 25.4mm
Request a Quote
Description
Dual lock mini PCB support micro, 25.4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 7212651 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
7212651
PCB Supports 7212651
Dual lock mini PCB support micro, 25.4mm

Dual lock mini PCB support micro, 25.4mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 7212651
Product Name PCB Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1026104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7520 inch (19.1 mm)
View Details
PCB Spacers - 1022376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Standoffs - 2699024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details
PCB Spacers - 2652388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details