RS Components, Ltd. PCB Supports 7212590

Description
Dual locking PCB support, 4.8mm height
Request a Quote
Description
Dual locking PCB support, 4.8mm height
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 7212590 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
7212590
PCB Supports 7212590
Dual locking PCB support, 4.8mm height

Dual locking PCB support, 4.8mm height

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 7212590
Product Name PCB Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
View Details
PCB Spacers - 2652388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Standoffs - 1058202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standoffs - 1026592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details