RS Components, Ltd. Tool Wallets 7077322

Description
Large vinyl instrument pouch,215mm L
Request a Quote
Description
Large vinyl instrument pouch,215mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Wallets - 7077322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Wallets
7077322
Tool Wallets 7077322
Large vinyl instrument pouch,215mm L

Large vinyl instrument pouch,215mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 7077322
Product Name Tool Wallets
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 2537438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 7.48 inch (190 mm)
View Details
Tool Chests & Tool Cabinets - 2723961 - RS Components, Ltd.
Specs
Type Bin Cabinet; Tool Cabinet
Material Steel; Sheet Steel
Height 37.99 inch (965 mm)
View Details
Server Cabinets - 1863281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 19.88 inch (505 mm)
Width 21.69 inch (551 mm)
View Details
Tool Boxes - 1231790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 18.31 inch (465 mm)
View Details