RS Components, Ltd. Desktop Enclosures 7043947

Description
Bopla 92865200.MT6 ATPH 1865-0200
Request a Quote
Description
Bopla 92865200.MT6 ATPH 1865-0200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 7043947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
7043947
Desktop Enclosures 7043947
Bopla 92865200.MT6 ATPH 1865-0200

Bopla 92865200.MT6 ATPH 1865-0200

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 7043947
Product Name Desktop Enclosures
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 7.13 inch (181 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details