RS Components, Ltd. 7038976

Description
10mm coloured diffused epoxy lens. Maximum panel thickness 11mm. Wire terminations. Bi-coulour are one red (+) Anode and one black (-) Cathode, the seconde colour is obtained by reversing the voltage. Tri-colour wires are one red (+) and one green (+) Anode and one black (-) Cathode. Sealed to IP67 Voltage Rating = 12 V dc Light Output Colour = Red/Green/Yellow Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 30.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Chrome
Request a Quote
Description
10mm coloured diffused epoxy lens. Maximum panel thickness 11mm. Wire terminations. Bi-coulour are one red (+) Anode and one black (-) Cathode, the seconde colour is obtained by reversing the voltage. Tri-colour wires are one red (+) and one green (+) Anode and one black (-) Cathode. Sealed to IP67 Voltage Rating = 12 V dc Light Output Colour = Red/Green/Yellow Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 30.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7038976 - RS Components, Ltd.
Corby, Northants, United Kingdom
10mm coloured diffused epoxy lens. Maximum panel thickness 11mm. Wire terminations. Bi-coulour are one red (+) Anode and one black (-) Cathode, the seconde colour is obtained by reversing the voltage. Tri-colour wires are one red (+) and one green (+) Anode and one black (-) Cathode. Sealed to IP67 Voltage Rating = 12 V dc Light Output Colour = Red/Green/Yellow Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 30.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Chrome

10mm coloured diffused epoxy lens. Maximum panel thickness 11mm. Wire terminations. Bi-coulour are one red (+) Anode and one black (-) Cathode, the seconde colour is obtained by reversing the voltage. Tri-colour wires are one red (+) and one green (+) Anode and one black (-) Cathode. Sealed to IP67
Voltage Rating = 12 V dc
Light Output Colour = Red/Green/Yellow
Mounting Hole Size = 14mm
Lamp Size = 10 mm
Length = 30.6 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Flush
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 7038976
Unlock Full Specs
to access all available technical data

Similar Products

 - 204120 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393357 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205943 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204934 - RS Components, Ltd.
RS Components, Ltd.
View Details