RS Components, Ltd. 7038973

Description
10mm coloured diffused epoxy lens. Maximum panel thickness 11mm. Wire terminations. Sealed to IP67 Voltage Rating = 220 V ac Light Output Colour = White Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 30.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Chrome
Request a Quote
Description
10mm coloured diffused epoxy lens. Maximum panel thickness 11mm. Wire terminations. Sealed to IP67 Voltage Rating = 220 V ac Light Output Colour = White Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 30.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7038973 - RS Components, Ltd.
Corby, Northants, United Kingdom
10mm coloured diffused epoxy lens. Maximum panel thickness 11mm. Wire terminations. Sealed to IP67 Voltage Rating = 220 V ac Light Output Colour = White Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 30.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Chrome

10mm coloured diffused epoxy lens. Maximum panel thickness 11mm. Wire terminations. Sealed to IP67
Voltage Rating = 220 V ac
Light Output Colour = White
Mounting Hole Size = 14mm
Lamp Size = 10 mm
Length = 30.6 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Flush
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 7038973
Unlock Full Specs
to access all available technical data

Similar Products

 - 205791 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246406 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393357 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302298 - RS Components, Ltd.
RS Components, Ltd.
View Details