RS Components, Ltd. 7038891

Description
10mm coloured diffused epoxy lens. Maximum panel thickness 11mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 24 V dc Light Output Colour = White Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 35.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Bezel Colour = Black Chrome
Request a Quote
Description
10mm coloured diffused epoxy lens. Maximum panel thickness 11mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 24 V dc Light Output Colour = White Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 35.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Bezel Colour = Black Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7038891 - RS Components, Ltd.
Corby, Northants, United Kingdom
10mm coloured diffused epoxy lens. Maximum panel thickness 11mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 24 V dc Light Output Colour = White Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 35.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Bezel Colour = Black Chrome

10mm coloured diffused epoxy lens. Maximum panel thickness 11mm. Solder lug/faston terminals. Sealed to IP67
Voltage Rating = 24 V dc
Light Output Colour = White
Mounting Hole Size = 14mm
Lamp Size = 10 mm
Length = 35.6 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Flush
Bezel Colour = Black Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 7038891
Unlock Full Specs
to access all available technical data

Similar Products

 - 203953 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393348 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205280 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302275 - RS Components, Ltd.
RS Components, Ltd.
View Details