Allied Electronics, Inc. Screwdriver; Chrome Vanadium Steel; Round Blade 70223499

Description
Features Round blade pocket clip style screwdriver Blades made of AISI 6150 chrome vanadium steel, plated for protection Handle color: Green
Description
Features Round blade pocket clip style screwdriver Blades made of AISI 6150 chrome vanadium steel, plated for protection Handle color: Green

Suppliers

Company
Product
Description
Supplier Links
Screwdriver; Chrome Vanadium Steel; Round Blade - 70223499 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screwdriver; Chrome Vanadium Steel; Round Blade
70223499
Screwdriver; Chrome Vanadium Steel; Round Blade 70223499
Features Round blade pocket clip style screwdriver Blades made of AISI 6150 chrome vanadium steel, plated for protection Handle color: Green

Features

  • Round blade pocket clip style screwdriver
  • Blades made of AISI 6150 chrome vanadium steel, plated for protection
  • Handle color: Green
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Screwdrivers (hand tool)
Product Number 70223499
Product Name Screwdriver; Chrome Vanadium Steel; Round Blade
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.0938 inch (2.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2117 - WAGO
Specs
Drive Type Slotted; 8.0 x 1.2
View Details
2 suppliers
Screwdriver Bit Sets - 2696395 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Impact
Overall Length 2.36 inch (60 mm)
Standards RoHS Compliant
View Details
Screwdriver Bits - 8883608 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 1.97 inch (50 mm)
View Details