Allied Electronics, Inc. Screwdriver Set; 9; Clear Plastic; 7 Screwdrivers, 2 Other Tools 70223496

Description
9 Piece Series Hex Socket Type Screwdriver Set, Plastic Case Material, 9 Tools Compact interchangeable blades 99 x 5 extension adds 102 mm in length 991 handle 27 mm x 105 mm in length 102 mm approximate working length. Convenient see-through stand-up plastic case.
Description
9 Piece Series Hex Socket Type Screwdriver Set, Plastic Case Material, 9 Tools Compact interchangeable blades 99 x 5 extension adds 102 mm in length 991 handle 27 mm x 105 mm in length 102 mm approximate working length. Convenient see-through stand-up plastic case.

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set; 9; Clear Plastic; 7 Screwdrivers, 2 Other Tools - 70223496 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screwdriver Set; 9; Clear Plastic; 7 Screwdrivers, 2 Other Tools
70223496
Screwdriver Set; 9; Clear Plastic; 7 Screwdrivers, 2 Other Tools 70223496
9 Piece Series Hex Socket Type Screwdriver Set, Plastic Case Material, 9 Tools Compact interchangeable blades 99 x 5 extension adds 102 mm in length 991 handle 27 mm x 105 mm in length 102 mm approximate working length. Convenient see-through stand-up plastic case.

9 Piece Series Hex Socket Type Screwdriver Set, Plastic Case Material, 9 Tools

  • Compact interchangeable blades
  • 99 x 5 extension adds 102 mm in length
  • 991 handle 27 mm x 105 mm in length
    102 mm approximate working length. Convenient see-through stand-up plastic case.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Screwdrivers (hand tool)
Product Number 70223496
Product Name Screwdriver Set; 9; Clear Plastic; 7 Screwdrivers, 2 Other Tools
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2142 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH2/S
View Details
Ratchet Screwdrivers - 2696408 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Hex; Hexagon
Drive Size 0.2500 inch (6.35 mm)
Drive Details 20 mm
View Details
1/4" (6mm) 7.2V Cordless Two-Position Screwdriver Kit - DW920K-2 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
View Details