Allied Electronics, Inc. Screwdriver; Chrome Vanadium Steel; 6 in. (Working Length); 9-5/8 in.; 1 in. 70223484

Description
Round Blade Screwdriver, 8 in. Overall Length, 3⁄16 in. Blade Dia. Regular Phillips type screwdriver Blades made of AISI 6150 chrome vanadium steel, plated for protection Amber handle Phillips 6 in. round blade screwdriver with amber handle.
Description
Round Blade Screwdriver, 8 in. Overall Length, 3⁄16 in. Blade Dia. Regular Phillips type screwdriver Blades made of AISI 6150 chrome vanadium steel, plated for protection Amber handle Phillips 6 in. round blade screwdriver with amber handle.

Suppliers

Company
Product
Description
Supplier Links
Screwdriver; Chrome Vanadium Steel; 6 in. (Working Length); 9-5/8 in.; 1 in. - 70223484 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screwdriver; Chrome Vanadium Steel; 6 in. (Working Length); 9-5/8 in.; 1 in.
70223484
Screwdriver; Chrome Vanadium Steel; 6 in. (Working Length); 9-5/8 in.; 1 in. 70223484
Round Blade Screwdriver, 8 in. Overall Length, 3⁄16 in. Blade Dia. Regular Phillips type screwdriver Blades made of AISI 6150 chrome vanadium steel, plated for protection Amber handle Phillips 6 in. round blade screwdriver with amber handle.

Round Blade Screwdriver, 8 in. Overall Length, 3⁄16 in. Blade Dia.

  • Regular Phillips type screwdriver
  • Blades made of AISI 6150 chrome vanadium steel, plated for protection
  • Amber handle
    Phillips 6 in. round blade screwdriver with amber handle.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Screwdrivers (hand tool)
Product Number 70223484
Product Name Screwdriver; Chrome Vanadium Steel; 6 in. (Working Length); 9-5/8 in.; 1 in.
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2142 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH2/S
View Details
Ratchet Screwdrivers - 2382519 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Crosshead; Hex; Six-Point; Slotted; Phillips, Slotted, Torx
Drive Size 0.2500 inch (6.35 mm)
Drive Details 0.8 x 5.5, PH1, PH2, PZ1, PZ2, TX15, TX20
View Details
1/4" x 4" Standard Screwdriver w/ Bolster Vinyl Grip - DWHT66383 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
View Details