Greenlee Textron, Inc. Screwdriver 9753-11C

Description
CONDUIT REAMING, HOODED, FLAT TYPE 7-7/16 INCH OVERALL LENGTH BLACK, GREEN HANDLE COLOR HANDLE TYPE SOFT, CUSHIONED GRIP APPLICATION 1/2 INCH, 3/4 INCH AND 1 INCH CONDUIT
Datasheet
Description
CONDUIT REAMING, HOODED, FLAT TYPE 7-7/16 INCH OVERALL LENGTH BLACK, GREEN HANDLE COLOR HANDLE TYPE SOFT, CUSHIONED GRIP APPLICATION 1/2 INCH, 3/4 INCH AND 1 INCH CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 9753-11C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
9753-11C
Screwdriver 9753-11C
CONDUIT REAMING, HOODED, FLAT TYPE 7-7/16 INCH OVERALL LENGTH BLACK, GREEN HANDLE COLOR HANDLE TYPE SOFT, CUSHIONED GRIP APPLICATION 1/2 INCH, 3/4 INCH AND 1 INCH CONDUIT
  • CONDUIT REAMING, HOODED, FLAT TYPE
  • 7-7/16 INCH OVERALL LENGTH
  • BLACK, GREEN HANDLE COLOR
  • HANDLE TYPE SOFT, CUSHIONED GRIP
  • APPLICATION 1/2 INCH, 3/4 INCH AND 1 INCH CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Number 9753-11C
Product Name Screwdriver
Drive Type Cabinet; Conduit Reaming, Hooded, Flat
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2117 - WAGO
Specs
Drive Type Slotted; 8.0 x 1.2
View Details
2 suppliers
Screwdriver - 35-203 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 9.94 inch (252 mm)
Shank Length 5.62 inch (143 mm)
View Details
Hexalobular Keys - SKX-5 - NBK America LLC
Specs
Drive Type Hex
Shaft Material Alloyed Steel(Hardness 50 HRC or higher) Ferrosoferric Oxide Coating
View Details